MaxLinear, Inc. Integrated Circuits(ICs) SP3223ECY/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 192025-SP3223ECY/TR Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Alternative Parts (Cross-Reference): MAX3223CUP+T; SP3223ECY; SP3223EEY; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 192025-SP3223ECY/TR Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Alternative Parts (Cross-Reference): MAX3223CUP+T; SP3223ECY; SP3223EEY; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 192025-SP3223ECY/TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
192025-SP3223ECY/TR
Integrated Circuits(ICs) 192025-SP3223ECY/TR
Manufacturer: Exar Corporation Win Source Part Number: 192025-SP3223ECY/TR Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Alternative Parts (Cross-Reference): MAX3223CUP+T; SP3223ECY; SP3223EEY; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking

Manufacturer: Exar Corporation
Win Source Part Number: 192025-SP3223ECY/TR
Category: Integrated Circuits(ICs)
Family: Interface - Drivers,Receivers,Transceivers
Alternative Parts (Cross-Reference): MAX3223CUP+T; SP3223ECY; SP3223EEY;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 192025-SP3223ECY/TR
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details