MaxLinear, Inc. Integrated Circuits(ICs) SP3223ECA/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 192024-SP3223ECA/TR Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 192024-SP3223ECA/TR Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 192024-SP3223ECA/TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
192024-SP3223ECA/TR
Integrated Circuits(ICs) 192024-SP3223ECA/TR
Manufacturer: Exar Corporation Win Source Part Number: 192024-SP3223ECA/TR Category: Integrated Circuits(ICs) Family: Interface - Drivers,Receivers,Tr ansceivers Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 192024-SP3223ECA/TR
Category: Integrated Circuits(ICs)
Family: Interface - Drivers,Receivers,Transceivers
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 192024-SP3223ECA/TR
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D12G - 929023-NCV7340D12G - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details