The SP3223EBEY-L/TR is an RS-232 transceiver designed for portable applications, operating from a power supply range of +3.0V to +5.5V. It features a 2-driver/2-receiver configuration and complies with EIA/TIA-232-F standards, ensuring interoperability with EIA/TIA-232 and EIA/TIA-562 down to +2.7V. The device incorporates AUTO ON-LINE® circuitry, allowing it to automatically wake from a low-power shutdown state when an RS-232 cable is connected. This transceiver supports a minimum data rate of 250Kbps under load and can achieve up to 1Mbps for high-speed applications. It utilizes a regulated charge pump that provides stable RS-232 outputs regardless of variations in the supply voltage. The SP3223EBEY-L/TR also boasts robust ESD protection, rated at +15kV for the Human Body Model and +8kV for contact discharge, making it suitable for environments where electrostatic discharge may be a concern. The device is available in a 20-pin TSSOP package and is lead-free, making it compliant with environmental regulations. Its operational temperature range is from -40°C to +85°C, which enhances its applicability in various conditions. Overall, the SP3223EBEY-L/TR is a reliable choice for engineers looking for a compact and efficient RS-232 transceiver for their projects.
Manufacturer: Exar Corporation
Win Source Part Number: 211983-SP3223EBEY-L/
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Computers & Computer Peripherals
IC TRANSCEIVER FULL 2/2 20TSSOP
2/2 Transceiver Full RS232 20-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 211983-SP3223EBEY-L/TR | SP3223EBEY-L/TR | SP3223EBEY-L/TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP3223EBEY-L/TR | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) |