MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUEY-L SP3222EUEY-L

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 846324-SP3222EUEY-L Features: 2/2 Transceiver Full RS232 20-TSSOP Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 1016-1892-5, SP3222EUEY-L-ND, SP3222EUEYL
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 846324-SP3222EUEY-L Features: 2/2 Transceiver Full RS232 20-TSSOP Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 1016-1892-5, SP3222EUEY-L-ND, SP3222EUEYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUEY-L - 846324-SP3222EUEY-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUEY-L
846324-SP3222EUEY-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUEY-L 846324-SP3222EUEY-L
Manufacturer: MaxLinear Inc Win Source Part Number: 846324-SP3222EUEY-L Features: 2/2 Transceiver Full RS232 20-TSSOP Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 1016-1892-5, SP3222EUEY-L-ND, SP3222EUEYL

Manufacturer: MaxLinear Inc
Win Source Part Number: 846324-SP3222EUEY-L
Features: 2/2 Transceiver Full RS232 20-TSSOP
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 1016-1892-5, SP3222EUEY-L-ND, SP3222EUEYL

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP3222EUEY-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3222EUEY-L
Drivers, Receivers, Transceivers SP3222EUEY-L
2/2 Transceiver Full RS232 20-TSSOP

2/2 Transceiver Full RS232 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3222EUEY-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3222EUEY-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3222EUEY-L
IC TRANSCEIVER FULL 2/2 20TSSOP

IC TRANSCEIVER FULL 2/2 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 846324-SP3222EUEY-L SP3222EUEY-L SP3222EUEY-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUEY-L Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MXL1535ECWI - 928646-MXL1535ECWI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details