MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUET-L SP3222EUET-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 802470-SP3222EUET-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 41 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 802470-SP3222EUET-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 41 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUET-L - 802470-SP3222EUET-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUET-L
802470-SP3222EUET-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUET-L 802470-SP3222EUET-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 802470-SP3222EUET-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 41 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 802470-SP3222EUET-L
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-SOIC
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 41
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - SP3222EUET-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3222EUET-L
Drivers, Receivers, Transceivers SP3222EUET-L
2/2 Transceiver Full RS232 18-SOIC

2/2 Transceiver Full RS232 18-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 802470-SP3222EUET-L SP3222EUET-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3222EUET-L Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 18-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1796IN8#PBF - 878515-LT1796IN8#PBF - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details