MaxLinear, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3222EUEA-L

Description
IC TRANSCEIVER FULL 2/2 20SSOP
Description
IC TRANSCEIVER FULL 2/2 20SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SP3222EUEA-L is a 3.3V, 1000 kbps RS-232 transceiver designed for portable and handheld applications, such as notebook and palmtop computers. It operates from a single power supply ranging from +3.0V to +5.5V and features a high-efficiency charge pump that requires only 0.1µF capacitors for operation. The device meets EIA/TIA-232-F standards and is interoperable with RS-232 down to a +2.7V power source. The SP3222EUEA-L includes two drivers and two receivers, with a low-power shutdown mode that reduces supply current to less than 1µA while keeping the receivers active. It boasts enhanced ESD protection, with ratings of +15kV for the Human Body Model and +8kV for contact discharge, making it suitable for environments where ESD sensitivity is a concern. The device is available in lead-free packaging and is ideal for applications requiring reliable data transmission at high speeds.

Datasheet Summary
Powered by GS/AI

The SP3222EUEA-L is a 3.3V, 1000 kbps RS-232 transceiver designed for portable and handheld applications, such as notebook and palmtop computers. It operates from a single power supply ranging from +3.0V to +5.5V and features a high-efficiency charge pump that requires only 0.1µF capacitors for operation. The device meets EIA/TIA-232-F standards and is interoperable with RS-232 down to a +2.7V power source. The SP3222EUEA-L includes two drivers and two receivers, with a low-power shutdown mode that reduces supply current to less than 1µA while keeping the receivers active. It boasts enhanced ESD protection, with ratings of +15kV for the Human Body Model and +8kV for contact discharge, making it suitable for environments where ESD sensitivity is a concern. The device is available in lead-free packaging and is ideal for applications requiring reliable data transmission at high speeds.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3222EUEA-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3222EUEA-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3222EUEA-L
IC TRANSCEIVER FULL 2/2 20SSOP

IC TRANSCEIVER FULL 2/2 20SSOP

Supplier's Site
Drivers, Receivers, Transceivers - SP3222EUEA-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3222EUEA-L
Drivers, Receivers, Transceivers SP3222EUEA-L
2/2 Transceiver Full RS232 20-SSOP

2/2 Transceiver Full RS232 20-SSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number SP3222EUEA-L SP3222EUEA-L
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MAX3162EAI - 845306-MAX3162EAI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details