MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3221EEA-L SP3221EEA-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 802018-SP3221EEA-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 300mV Data Rate: 250kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 77 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 802018-SP3221EEA-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 300mV Data Rate: 250kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 77 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3221EEA-L - 802018-SP3221EEA-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3221EEA-L
802018-SP3221EEA-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3221EEA-L 802018-SP3221EEA-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 802018-SP3221EEA-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 300mV Data Rate: 250kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 77 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 802018-SP3221EEA-L
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SSOP
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 77
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - SP3221EEA-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3221EEA-L
Drivers, Receivers, Transceivers SP3221EEA-L
1/1 Transceiver RS232 16-SSOP

1/1 Transceiver RS232 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 802018-SP3221EEA-L SP3221EEA-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3221EEA-L Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details