The SP3220EUEA-L/TR is an RS-232 driver/receiver designed for portable and handheld applications, operating from a power supply range of +3.0V to +5.5V. It meets EIA/TIA-232-F standards and is interoperable with RS-232 and V.28 at +2.7V. This device supports high serial data rates, achieving up to 1Mbps. It features a low power shutdown mode, reducing supply current to less than 1µA when inactive. The SP3220EUEA-L/TR incorporates a charge pump that requires only four external 1.0µF capacitors, enabling true RS-232 performance with minimal component count. Enhanced ESD protection is provided, with ratings of ±15kV for the Human Body Model and ±8kV for contact discharge. The device is available in lead-free packaging and is footprint compatible with other similar devices, making it suitable for various applications in consumer electronics and instrumentation.
IC TRANSCEIVER FULL 1/1 16SSOP
1/1 Transceiver Full RS232 16-SSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | SP3220EUEA-L/TR | SP3220EUEA-L/TR |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |