Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16, SSOP-16 Product overview: SP3220EEA-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3220EEA-L/TR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 1/1 16SSOP
RS232 TRANSCEIVER, 120KBPS, SSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-232 Interface IC 3V-5.5V RS-232 1-DRV/1-RCV LOW PWR
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP3220EEA-L/TR | SP3220EEA-L/TR | 78AC4747 | SP3220EEA-L/TR |
| Product Name | SSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | Rs232 Transceiver, 120Kbps, Ssop-16; Device Type Max Linear | RS-232 Interface IC |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Technology | RS232; RS232 | |||
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V |