MaxLinear, Inc. TSSOP Interface Transceiver IC SP3203ECY-L/TR

Description
Line Transceiver, 2 Func, 3 Driver, 2 Rcvr, PDSO20, LEAD FREE, MO-153AC, TSSOP-20 Product overview: SP3203ECY-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3203ECY-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Line Transceiver, 2 Func, 3 Driver, 2 Rcvr, PDSO20, LEAD FREE, MO-153AC, TSSOP-20 Product overview: SP3203ECY-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3203ECY-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSSOP Interface Transceiver IC - 710-SP3203ECY-L/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SP3203ECY-L/TR
TSSOP Interface Transceiver IC 710-SP3203ECY-L/TR
Line Transceiver, 2 Func, 3 Driver, 2 Rcvr, PDSO20, LEAD FREE, MO-153AC, TSSOP-20 Product overview: SP3203ECY-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3203ECY-L/TR can be used for catalog matching and distributor lookup.

Line Transceiver, 2 Func, 3 Driver, 2 Rcvr, PDSO20, LEAD FREE, MO-153AC, TSSOP-20 Product overview: SP3203ECY-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP3203ECY-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SP3203ECY-L/TR - 211981-SP3203ECY-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3203ECY-L/TR
211981-SP3203ECY-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP3203ECY-L/TR 211981-SP3203ECY-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 211981-SP3203ECY-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 211981-SP3203ECY-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SP3203ECY-L/TR
RS-232 Interface IC SP3203ECY-L/TR
RS-232 Interface IC RS232 W/ 1.8V LOGIC 3-DRVR/2-RCVR

RS-232 Interface IC RS232 W/ 1.8V LOGIC 3-DRVR/2-RCVR

Buy Now
Drivers, Receivers, Transceivers - SP3203ECY-L/TR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SP3203ECY-L/TR
Drivers, Receivers, Transceivers SP3203ECY-L/TR
IC TRANSCEIVER FULL 3/2 20TSSOP

IC TRANSCEIVER FULL 3/2 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3203ECY-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3203ECY-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3203ECY-L/TR
IC TRANSCEIVER FULL 3/5 20TSSOP

IC TRANSCEIVER FULL 3/5 20TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SP3203ECY-L/TR 211981-SP3203ECY-L/TR SP3203ECY-L/TR SP3203ECY-L/TR SP3203ECY-L/TR
Product Name TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SP3203ECY-L/TR RS-232 Interface IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V Other
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Dual buffer/line driver; 3-state - 74AHC2G241DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BN - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers