MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP312EET-L/TR SP312EET-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 1101234-SP312EET-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 240kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1101234-SP312EET-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 240kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP312EET-L/TR - 1101234-SP312EET-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP312EET-L/TR
1101234-SP312EET-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP312EET-L/TR 1101234-SP312EET-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 1101234-SP312EET-L/T R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 240kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Exar Corporation
Win Source Part Number: 1101234-SP312EET-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 240kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Interface Transceiver IC - 710-SP312EET-L/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-SP312EET-L/TR
Interface Transceiver IC 710-SP312EET-L/TR
IC TRANSCEIVER FULL 2/2 18SOIC Product overview: SP312EET-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP312EET-L/TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 18SOIC Product overview: SP312EET-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP312EET-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1101234-SP312EET-L/TR 710-SP312EET-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP312EET-L/TR Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Interface Transceiver IC - 722-SI2457-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
Controllers - CY7C63801-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers
 - 2910ADM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details