MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP310EEP-L SP310EEP-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 795222-SP310EEP-L Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 18-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 240kbps Part Status: Obsolete(EOL) Family Name: SP310E Categories: Integrated Circuits (ICs) Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): ADM222AN; DS232A; DS232A+; DS232A-N; Introduction Date: August 20, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 21
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 795222-SP310EEP-L Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 18-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 240kbps Part Status: Obsolete(EOL) Family Name: SP310E Categories: Integrated Circuits (ICs) Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): ADM222AN; DS232A; DS232A+; DS232A-N; Introduction Date: August 20, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP310EEP-L - 795222-SP310EEP-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP310EEP-L
795222-SP310EEP-L
Interface - Interface - Drivers, Receivers, Transceivers - SP310EEP-L 795222-SP310EEP-L
Manufacturer: Exar Corporation Win Source Part Number: 795222-SP310EEP-L Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 18-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 240kbps Part Status: Obsolete(EOL) Family Name: SP310E Categories: Integrated Circuits (ICs) Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): ADM222AN; DS232A; DS232A+; DS232A-N; Introduction Date: August 20, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 21

Manufacturer: Exar Corporation
Win Source Part Number: 795222-SP310EEP-L
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 18-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 240kbps
Part Status: Obsolete(EOL)
Family Name: SP310E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): ADM222AN; DS232A; DS232A+; DS232A-N;
Introduction Date: August 20, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 21

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SP310EEP-L
Interface Transceiver IC 710-SP310EEP-L
IC TRANSCEIVER FULL 2/2 18DIP Product overview: SP310EEP-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP310EEP-L can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 18DIP Product overview: SP310EEP-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP310EEP-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 795222-SP310EEP-L 710-SP310EEP-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP310EEP-L Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Modems - ICs and Modules - 73K224BL-IH/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details