MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP3083EEN-L SP3083EEN-L

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896914-SP3083EEN-L Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS422, RS485 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896914-SP3083EEN-L Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS422, RS485 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3083EEN-L - 896914-SP3083EEN-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3083EEN-L
896914-SP3083EEN-L
Interface - Interface - Drivers, Receivers, Transceivers - SP3083EEN-L 896914-SP3083EEN-L
Manufacturer: MaxLinear Inc Win Source Part Number: 896914-SP3083EEN-L Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS422, RS485 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 896914-SP3083EEN-L
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full RS422, RS485 14-SOIC
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 56
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP3083EEN-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP3083EEN-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP3083EEN-L
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SP3083EEN-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP3083EEN-L
Drivers, Receivers, Transceivers SP3083EEN-L
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 896914-SP3083EEN-L SP3083EEN-L SP3083EEN-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3083EEN-L Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details