MaxLinear, Inc. Interface - Drivers, Receivers, Transceivers SP3083EEN-L/TR

Description
IC TRANSCEIVER FULL 1/1 14SOIC
Datasheet
Description
IC TRANSCEIVER FULL 1/1 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - SP3083EEN-L/TR - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
SP3083EEN-L/TR
Interface - Drivers, Receivers, Transceivers SP3083EEN-L/TR
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SP3083EEN-L/TR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Transceiver ICs - 4823-NRF24AP2-8CHQ32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74ALVC164245DGGR - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 2.3V~3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - BCM4343WKWBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details