MaxLinear, Inc. Interface Transceiver IC SP26LV432EN-L

Description
IC RECEIVER 0/4 16SOIC Product overview: SP26LV432EN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP26LV432EN-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RECEIVER 0/4 16SOIC Product overview: SP26LV432EN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP26LV432EN-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-SP26LV432EN-L
Interface Transceiver IC 710-SP26LV432EN-L
IC RECEIVER 0/4 16SOIC Product overview: SP26LV432EN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP26LV432EN-L can be used for catalog matching and distributor lookup.

IC RECEIVER 0/4 16SOIC Product overview: SP26LV432EN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP26LV432EN-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SP26LV432EN-L - 192006-SP26LV432EN-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP26LV432EN-L
192006-SP26LV432EN-L
Interface - Interface - Drivers, Receivers, Transceivers - SP26LV432EN-L 192006-SP26LV432EN-L
Manufacturer: Exar Corporation Win Source Part Number: 192006-SP26LV432EN-L Type: Receiver Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Data Rate: 50Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 192006-SP26LV432EN-L
Type: Receiver
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60mV
Data Rate: 50Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP26LV432EN-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP26LV432EN-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP26LV432EN-L
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SP26LV432EN-L 192006-SP26LV432EN-L SP26LV432EN-L
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SP26LV432EN-L Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 3.3V Other; 3.3V Other
Data Rate 50000 kbps 50000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 6978047P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
Package Type LFCSP
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067D,653 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
2 suppliers
RF and mmW Front End Module - RFX2411 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers