Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1257013-SP26LV432CN-
Packaging: Tape and Reel
Type: Receiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60mV
Data Rate: 50Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.sipex.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.3V
IC RECEIVER 0/4 16SOIC Product overview: SP26LV432CN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP26LV432CN-L/TR
IC RECEIVER 0/4 16SOIC
RS-422 Interface IC HIGH SPD +3.3V QUAD RS-422 DIFFERENTIAL
IC RECEIVER 0/4 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1257013-SP26LV432CN-L/TR | 710-SP26LV432CN-L/TR | SP26LV432CN-L/TR | SP26LV432CN-L/TR | SP26LV432CN-L/TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP26LV432CN-L/TR | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | RS-422 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface | Receiver | |
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V | |
| Data Rate | 50000 kbps | 50000 kbps | 50000 kbps | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |