MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP26LV431EN-L/TR SP26LV431EN-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 1101188-SP26LV431EN- L/TR Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 60Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1101188-SP26LV431EN- L/TR Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 60Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP26LV431EN-L/TR - 1101188-SP26LV431EN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP26LV431EN-L/TR
1101188-SP26LV431EN-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP26LV431EN-L/TR 1101188-SP26LV431EN-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 1101188-SP26LV431EN- L/TR Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 60Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 1101188-SP26LV431EN-L/TR
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 60Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Quad Interface Transceiver IC - 710-SP26LV431EN-L/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
710-SP26LV431EN-L/TR
Quad Interface Transceiver IC 710-SP26LV431EN-L/TR
IC Driver Quad RS422 16SOIC Product overview: SP26LV431EN-L/TR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP26LV431EN-L/TR can be used for catalog matching and distributor lookup.

IC Driver Quad RS422 16SOIC Product overview: SP26LV431EN-L/TR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP26LV431EN-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1101188-SP26LV431EN-L/TR 710-SP26LV431EN-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP26LV431EN-L/TR Quad Interface Transceiver IC
Device Type Receiver Transceiver
Supply Voltage Other; 3.3V
Data Rate 60000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - ADM6992CXABT1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
 - 54366AJ/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Interface module - 704-5234 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details