MaxLinear, Inc. Interface Transceiver IC SP26LV431CN-L

Description
IC DRIVER 4/0 16SOIC Product overview: SP26LV431CN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP26LV431CN-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER 4/0 16SOIC Product overview: SP26LV431CN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP26LV431CN-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-SP26LV431CN-L
Interface Transceiver IC 710-SP26LV431CN-L
IC DRIVER 4/0 16SOIC Product overview: SP26LV431CN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP26LV431CN-L can be used for catalog matching and distributor lookup.

IC DRIVER 4/0 16SOIC Product overview: SP26LV431CN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP26LV431CN-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SP26LV431CN-L - 047141-SP26LV431CN-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP26LV431CN-L
047141-SP26LV431CN-L
Interface - Interface - Drivers, Receivers, Transceivers - SP26LV431CN-L 047141-SP26LV431CN-L
Manufacturer: Exar Corporation Win Source Part Number: 047141-SP26LV431CN-L Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Data Rate: 60Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 047141-SP26LV431CN-L
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 60Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP26LV431CN-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP26LV431CN-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP26LV431CN-L
IC DRIVER 4/0 16SOIC

IC DRIVER 4/0 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SP26LV431CN-L 047141-SP26LV431CN-L SP26LV431CN-L
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SP26LV431CN-L Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Supply Voltage Other; 3.3V Other; 3.3V Other
Data Rate 60000 kbps 60000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface module - 289-620 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 230696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details