MaxLinear, Inc. Interface Transceiver IC SP233AEP-L

Description
IC TRANSCEIVER FULL 2/2 20DIP Product overview: SP233AEP-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP233AEP-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 2/2 20DIP Product overview: SP233AEP-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP233AEP-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-SP233AEP-L
Interface Transceiver IC 710-SP233AEP-L
IC TRANSCEIVER FULL 2/2 20DIP Product overview: SP233AEP-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP233AEP-L can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 2/2 20DIP Product overview: SP233AEP-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP233AEP-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SP233AEP-L - 065797-SP233AEP-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP233AEP-L
065797-SP233AEP-L
Interface - Interface - Drivers, Receivers, Transceivers - SP233AEP-L 065797-SP233AEP-L
Manufacturer: Exar Corporation Win Source Part Number: 065797-SP233AEP-L Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 240kbps Family Name: SP233A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ADM233LJN; ADM233LAN; ADM233LANZ; ADM233LJNZ; Introduction Date: January 08, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 065797-SP233AEP-L
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 240kbps
Family Name: SP233A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ADM233LJN; ADM233LAN; ADM233LANZ; ADM233LJNZ;
Introduction Date: January 08, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP233AEP-L - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SP233AEP-L
Drivers, Receivers, Transceivers SP233AEP-L
IC TRANSCEIVER FULL 2/2 20DIP

IC TRANSCEIVER FULL 2/2 20DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-SP233AEP-L 065797-SP233AEP-L SP233AEP-L
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SP233AEP-L Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Data Rate 240 kbps 240 kbps 240 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Communication Interface Chip/UART/485/232 >> USB ICs - CP2102N-A02-GQFN20R - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type UART
Features RoHS
View Details
Interface - Specialized - 32R1606R-8CGTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details