The SP232EET-L is a high-performance RS-232 transceiver in a 16-pin SOICW package, operating from a single +5V supply and meeting RS-232D and ITU V.28 specifications. It features two drivers and two receivers with a data rate of up to 240 kbps under load, and includes built-in charge pump circuitry requiring no external capacitors. ESD protection exceeds ±15 kV for the Human Body Model. The device operates over an industrial temperature range of -40°C to +85°C and draws 5 mA supply current with no load. Package power dissipation is rated at 375 mW, derating 7 mW/°C above +70°C.
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: SP232EET-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP232EET-L can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-SP232EET-L |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |