MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP232ECP-L SP232ECP-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 812938-SP232ECP-L Packaging: Tube Type: Transceiver Mounting Style: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 240kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-DIP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 812938-SP232ECP-L Packaging: Tube Type: Transceiver Mounting Style: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 240kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-DIP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP232ECP-L - 812938-SP232ECP-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP232ECP-L
812938-SP232ECP-L
Interface - Interface - Drivers, Receivers, Transceivers - SP232ECP-L 812938-SP232ECP-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 812938-SP232ECP-L Packaging: Tube Type: Transceiver Mounting Style: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 240kbps Part Status: Obsolete (End Of Life) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-DIP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 812938-SP232ECP-L
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 240kbps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-DIP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP232ECP-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP232ECP-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP232ECP-L
IC TRANSCEIVER FULL 2/2 16DIP

IC TRANSCEIVER FULL 2/2 16DIP

Supplier's Site
Drivers, Receivers, Transceivers - SP232ECP-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP232ECP-L
Drivers, Receivers, Transceivers SP232ECP-L
2/2 Transceiver Full RS232 16-PDIP

2/2 Transceiver Full RS232 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 812938-SP232ECP-L SP232ECP-L SP232ECP-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP232ECP-L Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details