IC TRANSCEIVER FULL 2/2 16SOIC Product overview: SP232ACN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP232ACN-L/TR can be used for catalog matching and distributor lookup.
Transceiver RS-232 2T/2R 5V 2kV SOIC16
Transceiver RS-232 2T/2R 5V 2kV SOIC16
Transceiver RS-232 2T/2R 5V 2kV SOIC16
Manufacturer: Exar Corporation
Win Source Part Number: 030583-SP232ACN-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 240kbps
Family Name: SP232A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): HIN202ECBN-T; HIN232ACBNZ; HIN202ECBNZ; HIN232EIBN-T;
Introduction Date: January 08, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 2/2 16SOIC
RS-232 Interface IC 5V SNGL SUPPLY RS-232 0-70C
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP232ACN-L/TR | 6865392 | 6865392P | 030583-SP232ACN-L/TR | SP232ACN-L/TR | SP232ACN-L/TR |
| Product Name | Interface Transceiver IC | Line Interface ICs | Line Interface ICs | Interface - Interface - Drivers, Receivers, Transceivers - SP232ACN-L/TR | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Device Type | Transceiver | Line / Bus Driver; Receiver; Transceiver; Driver & Receiver | Line / Bus Driver; Receiver; Transceiver; Driver & Receiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | 5V | ||
| Data Rate | 240 kbps | 240 kbps | 240 kbps | |||
| Pd | 375 milliwatts | 375 milliwatts |