Manufacturer: Exar Corporation
Win Source Part Number: 110969-SP2209EEY-L/T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 6/10
Duplex: Full
Receiver Hysteresis: 250mV
Data Rate: 920Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 38-TSSOP
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Computers & Computer Peripherals
Line Transceiver, 6 Func, 6 Driver, 10 Rcvr, CMOS, PDSO38, LEAD FREE, TSSOP-38 Product overview: SP2209EEY-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP2209EEY-L/TR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 6/10 38TSSOP
RS-232 Interface IC HIGH ESD DUAL PORT RS-232 6DRVR 10RCVR
IC TRANSCEIVER FULL 6/10 38TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 110969-SP2209EEY-L/TR | 710-SP2209EEY-L/TR | SP2209EEY-L/TR | SP2209EEY-L/TR | SP2209EEY-L/TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP2209EEY-L/TR | TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-232 Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | |
| Supply Voltage | Other; 10.8 V ~ 13.2 V | Other; 10.8V ~ 13.2V | Other | ||
| Data Rate | 920 kbps | 920 kbps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |