MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP213ECA-L/TR SP213ECA-L/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 065788-SP213ECA-L/TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 065788-SP213ECA-L/TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP213ECA-L/TR - 065788-SP213ECA-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP213ECA-L/TR
065788-SP213ECA-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP213ECA-L/TR 065788-SP213ECA-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 065788-SP213ECA-L/TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 065788-SP213ECA-L/TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EXAR SP213ECA-L/TR, Line Transceiver, EIA-232/ RS-232/ V.28 4-TX 5-RX 4-TRX, 5 V, 28-Pin SSOP - 3417-SP213ECA-L/TR - Utmel Electronic Limited
Hong Kong, China
EXAR SP213ECA-L/TR, Line Transceiver, EIA-232/ RS-232/ V.28 4-TX 5-RX 4-TRX, 5 V, 28-Pin SSOP
3417-SP213ECA-L/TR
EXAR SP213ECA-L/TR, Line Transceiver, EIA-232/ RS-232/ V.28 4-TX 5-RX 4-TRX, 5 V, 28-Pin SSOP 3417-SP213ECA-L/TR
EXAR SP213ECA-L/TR, Line Transceiver, EIA-232/ RS-232/ V.28 4-TX 5-RX 4-TRX, 5 V, 28-Pin SSOP

EXAR SP213ECA-L/TR, Line Transceiver, EIA-232/ RS-232/ V.28 4-TX 5-RX 4-TRX, 5 V, 28-Pin SSOP

Supplier's Site
Drivers, Receivers, Transceivers - SP213ECA-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP213ECA-L/TR
Drivers, Receivers, Transceivers SP213ECA-L/TR
4/5 Transceiver Full RS232 28-SSOP

4/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 065788-SP213ECA-L/TR 3417-SP213ECA-L/TR SP213ECA-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP213ECA-L/TR EXAR SP213ECA-L/TR, Line Transceiver, EIA-232/ RS-232/ V.28 4-TX 5-RX 4-TRX, 5 V, 28-Pin SSOP Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; SSOP Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details