MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP211EET-L SP211EET-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 135246-SP211EET-L Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 135246-SP211EET-L Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP211EET-L - 135246-SP211EET-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP211EET-L
135246-SP211EET-L
Interface - Interface - Drivers, Receivers, Transceivers - SP211EET-L 135246-SP211EET-L
Manufacturer: Exar Corporation Win Source Part Number: 135246-SP211EET-L Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 135246-SP211EET-L
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SP211EET-L
Interface Transceiver IC 710-SP211EET-L
IC TRANSCEIVER FULL 4/4 28SOIC Product overview: SP211EET-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP211EET-L can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 4/4 28SOIC Product overview: SP211EET-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP211EET-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP211EET-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP211EET-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP211EET-L
IC TRANSCEIVER FULL 4/4 28SOIC

IC TRANSCEIVER FULL 4/4 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 135246-SP211EET-L 710-SP211EET-L SP211EET-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP211EET-L Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Data Rate 230 kbps 230 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-613 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1901234P - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details