IC TRANSCEIVER FULL 4/4 28SOIC Product overview: SP211CT-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP211CT-L can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 734614-SP211CT-L
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 28-SOIC
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
IC TRANSCEIVER FULL 4/4 28SOIC
IC TRANSCEIVER FULL 4/5 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP211CT-L | 734614-SP211CT-L | SP211CT-L | SP211CT-L |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SP211CT-L | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver |
| Features | RoHS | |||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V |
| Data Rate | 120 kbps | 120 kbps | 120 kbps |