MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP208ECT-L SP208ECT-L

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803530-SP208ECT-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803530-SP208ECT-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP208ECT-L - 803530-SP208ECT-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP208ECT-L
803530-SP208ECT-L
Interface - Interface - Drivers, Receivers, Transceivers - SP208ECT-L 803530-SP208ECT-L
Manufacturer: MaxLinear, Inc. Win Source Part Number: 803530-SP208ECT-L Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/4 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 803530-SP208ECT-L
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/4
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 31
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP208ECT-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP208ECT-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP208ECT-L
IC TRANSCEIVER FULL 4/4 24SOIC

IC TRANSCEIVER FULL 4/4 24SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SP208ECT-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP208ECT-L
Drivers, Receivers, Transceivers SP208ECT-L
4/4 Transceiver Full RS232 24-SOIC

4/4 Transceiver Full RS232 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 803530-SP208ECT-L SP208ECT-L SP208ECT-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP208ECT-L Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details