IC TRANSCEIVER FULL 2/2 16SOIC Product overview: SP202EEN-L/TR from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP202EEN-L/TR can be used for catalog matching and distributor lookup.
240Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS
RS-232 Interface IC HIGH PERFORMANCE RS232 -40-85C
IC TRANSCEIVER FULL 2/2 16SOIC
RS232 TRANSCEIVER, 240KBPS, NSOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-SP202EEN-L/TR | SP202EEN-L/TR | SP202EEN-L/TR | SP202EEN-L/TR | 78AC4736 |
| Product Name | Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS232 ICs | RS-232 Interface IC | Drivers, Receivers, Transceivers | Rs232 Transceiver, 240Kbps, Nsoic-16; Device Type Max Linear |
| Device Type | Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V~5.5V | 5V | Other; 4.5V ~ 5.5V | Other; 4.5V |
| Data Rate | 240 kbps | 240 kbps | 240 kbps | ||
| Pd | 375 milliwatts | 375 milliwatts |