Transceiver RS-232 2T/2R 5V 15kV SOIC16
Transceiver RS-232 2T/2R 5V 15kV SOIC16
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO16, LEAD FREE, MS-012AC, SOIC-16 Product overview: SP202ECN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP202ECN-L can be used for catalog matching and distributor lookup.
RS-232 Interface IC RS232 2Tx/2Rx temp 0C to 70C
240Kbps transceiver 2/2 SOIC-16 RS232 ICs ROHS
IC TRANSCEIVER FULL 2/2 16SOIC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1704412 | 710-SP202ECN-L | SP202ECN-L | SP202ECN-L | SP202ECN-L |
| Product Name | Line Interface ICs | SOIC Interface Transceiver IC | RS-232 Interface IC | Communication Interface Chip/UART/485/232 >> RS232 ICs | Drivers, Receivers, Transceivers |
| Technology | RS232 | RS232 | RS232; RS232 | ||
| Device Type | Transceiver; Line Transceiver | Transceiver | Terminators; UART | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | ||||
| Package Type | SOIC; Soic | SOIC-16 Narrow | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) |