The SP1491EEN-L is a full-duplex RS-485/RS-422 transceiver with driver and receiver enable lines, designed for industrial and telecommunications applications. It operates from a single +5V supply and supports data rates up to 20 Mbps. The device is packaged in a 14-pin NSOIC and is rated for industrial temperature operation from -40°C to +85°C. It features ±15kV human body model and ±15kV IEC61000-4-2 air discharge ESD protection. The receiver has ±200mV input sensitivity and a differential input threshold of ±200mV, with a minimum input resistance of 12 kΩ. Driver output voltage is 3.5V unloaded and 1.5V into a 27Ω load, with a maximum driver skew of 5 ns.
IC TRANSCEIVER FULL 1/1 14SOIC Product overview: SP1491EEN-L from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SP1491EEN-L can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-SP1491EEN-L |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |