MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP1486EMN-L/TR SP1486EMN-L/TR

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896900-SP1486EMN-L/T R Series: Profibus® Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 896900-SP1486EMN-L/T R Series: Profibus® Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP1486EMN-L/TR - 896900-SP1486EMN-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP1486EMN-L/TR
896900-SP1486EMN-L/TR
Interface - Interface - Drivers, Receivers, Transceivers - SP1486EMN-L/TR 896900-SP1486EMN-L/TR
Manufacturer: MaxLinear Inc Win Source Part Number: 896900-SP1486EMN-L/T R Series: Profibus® Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 896900-SP1486EMN-L/TR
Series: Profibus®
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP1486EMN-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP1486EMN-L/TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP1486EMN-L/TR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SP1486EMN-L/TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP1486EMN-L/TR
Drivers, Receivers, Transceivers SP1486EMN-L/TR
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 896900-SP1486EMN-L/TR SP1486EMN-L/TR SP1486EMN-L/TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP1486EMN-L/TR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241CV - 874163-ICL3241CV - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details