Manufacturer: Exar Corporation
Win Source Part Number: 1101154-SP1485EMN-L/
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 20mV
Data Rate: 20Mbps
Family Name: SP1485E
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.25 V to 5.25 V
Alternative Parts (Cross-Reference): IL3585E TR13; ADM1485JCHIPS; DS75176BTN;
Introduction Date: February 26, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
1/1 Transceiver Half RS422, RS485 8-SOIC
IC TRANSCEIVER HALF 1/1 8SOIC
IC TXRX RS485 DIFF ESD 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1101154-SP1485EMN-L/TR | SP1485EMN-L/TR | SP1485EMN-L/TR | 3417-SP1485EMN-L/TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SP1485EMN-L/TR | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | IC TXRX RS485 DIFF ESD 8SOIC |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |
| Supply Voltage | 4.25 to 5.25 volts | 4.75 to 5.25 volts | 5.25 to 4.75 volts | 5 volts |