MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SP1481ECN-L SP1481ECN-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 1256854-SP1481ECN-L Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.25 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 20Mbps Part Status: Obsolete(EOL) Family Name: SP1481E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IL485-3V; DS75176BTN; DS75176BN; Introduction Date: February 26, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1256854-SP1481ECN-L Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.25 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 20Mbps Part Status: Obsolete(EOL) Family Name: SP1481E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IL485-3V; DS75176BTN; DS75176BN; Introduction Date: February 26, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP1481ECN-L - 1256854-SP1481ECN-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP1481ECN-L
1256854-SP1481ECN-L
Interface - Interface - Drivers, Receivers, Transceivers - SP1481ECN-L 1256854-SP1481ECN-L
Manufacturer: Exar Corporation Win Source Part Number: 1256854-SP1481ECN-L Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.25 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 20Mbps Part Status: Obsolete(EOL) Family Name: SP1481E Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): IL485-3V; DS75176BTN; DS75176BN; Introduction Date: February 26, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1256854-SP1481ECN-L
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.25 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 20mV
Data Rate: 20Mbps
Part Status: Obsolete(EOL)
Family Name: SP1481E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): IL485-3V; DS75176BTN; DS75176BN;
Introduction Date: February 26, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SP1481ECN-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SP1481ECN-L
Drivers, Receivers, Transceivers SP1481ECN-L
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SP1481ECN-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SP1481ECN-L
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SP1481ECN-L
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1256854-SP1481ECN-L SP1481ECN-L SP1481ECN-L
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP1481ECN-L Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details