MaxLinear, Inc. Embedded Microprocessor MPU S7120PB-C2

Description
IC PROC S7120 COMM 361FBGA Product overview: S7120PB-C2 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S7120PB-C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PROC S7120 COMM 361FBGA Product overview: S7120PB-C2 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S7120PB-C2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-S7120PB-C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-S7120PB-C2
Embedded Microprocessor MPU 694-S7120PB-C2
IC PROC S7120 COMM 361FBGA Product overview: S7120PB-C2 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S7120PB-C2 can be used for catalog matching and distributor lookup.

IC PROC S7120 COMM 361FBGA Product overview: S7120PB-C2 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S7120PB-C2 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - 1229456-S7120PB-C2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1229456-S7120PB-C2
Integrated Circuits (ICs) - Embedded - Microprocessors 1229456-S7120PB-C2
Win Source Part Number: 1229456-S7120PB-C2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Tray Standard Package: 119 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: MaxLinear, Inc. Base Product Number: S7120

Win Source Part Number: 1229456-S7120PB-C2
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Tray
Standard Package: 119
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: MaxLinear, Inc.
Base Product Number: S7120

Buy Now
Microprocessors - S7120PB-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
S7120PB-C2
Microprocessors S7120PB-C2
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - S7120PB-C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
S7120PB-C2
Embedded - Microprocessors S7120PB-C2
IC PROC S7120 COMM 361FBGA

IC PROC S7120 COMM 361FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
S7120PB-C2
Integrated Circuits (ICs) - Embedded - Microprocessors S7120PB-C2
IC PROC S7120 COMM 361FBGA

IC PROC S7120 COMM 361FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-S7120PB-C2 1229456-S7120PB-C2 S7120PB-C2 S7120PB-C2 S7120PB-C2
Product Name Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM3703CBPNB - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A8
Package Type BGA; Other; 515-WFBGA, FCBGA
View Details
2 suppliers
Embedded - Embedded - Microprocessors - ET80960JS3316 - 871260-ET80960JS3316 - Win Source Electronics
Specs
Architecture RISC
Package Type QFP; Other; 132-QFP
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details