MaxLinear, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors S7110PB-C3

Description
Win Source Part Number: 1030101-S7110PB-C3 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Tray Standard Package: 90 ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: MaxLinear, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1030101-S7110PB-C3 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Tray Standard Package: 90 ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: MaxLinear, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1030101-S7110PB-C3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1030101-S7110PB-C3
Integrated Circuits (ICs) - Embedded - Microprocessors 1030101-S7110PB-C3
Win Source Part Number: 1030101-S7110PB-C3 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Tray Standard Package: 90 ECCN: OBSOLETE Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: MaxLinear, Inc. Product Status: Obsolete

Win Source Part Number: 1030101-S7110PB-C3
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Tray
Standard Package: 90
ECCN: OBSOLETE
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: MaxLinear, Inc.
Product Status: Obsolete

Buy Now
1.2V Embedded Microprocessor MPU - 694-S7110PB-C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V Embedded Microprocessor MPU
694-S7110PB-C3
1.2V Embedded Microprocessor MPU 694-S7110PB-C3
IC PROCESSOR 1.2V 400FBGA Product overview: S7110PB-C3 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S7110PB-C3 can be used for catalog matching and distributor lookup.

IC PROCESSOR 1.2V 400FBGA Product overview: S7110PB-C3 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S7110PB-C3 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - S7110PB-C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
S7110PB-C3
Microprocessors S7110PB-C3
Microprocessor IC *

Microprocessor IC *

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
S7110PB-C3
Integrated Circuits (ICs) - Embedded - Microprocessors S7110PB-C3
IC PROCESSOR 1.2V 400FBGA

IC PROCESSOR 1.2V 400FBGA

Supplier's Site
Embedded - Microprocessors - S7110PB-C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
S7110PB-C3
Embedded - Microprocessors S7110PB-C3
IC PROCESSOR 1.2V 400FBGA

IC PROCESSOR 1.2V 400FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1030101-S7110PB-C3 694-S7110PB-C3 S7110PB-C3 S7110PB-C3 S7110PB-C3
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 1.2V Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - 8088-2/BQA - Lingto Electronic Limited
Specs
Microprocessor Family 8088
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details