MaxLinear, Inc. 1.2V Embedded Microprocessor MPU S7100PH-HC4

Description
IC PROCESSOR 1.2V 484FCBGA Product overview: S7100PH-HC4 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S7100PH-HC4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PROCESSOR 1.2V 484FCBGA Product overview: S7100PH-HC4 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S7100PH-HC4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V Embedded Microprocessor MPU - 694-S7100PH-HC4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V Embedded Microprocessor MPU
694-S7100PH-HC4
1.2V Embedded Microprocessor MPU 694-S7100PH-HC4
IC PROCESSOR 1.2V 484FCBGA Product overview: S7100PH-HC4 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S7100PH-HC4 can be used for catalog matching and distributor lookup.

IC PROCESSOR 1.2V 484FCBGA Product overview: S7100PH-HC4 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S7100PH-HC4 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - S7100PH-HC4 - 810733-S7100PH-HC4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - S7100PH-HC4
810733-S7100PH-HC4
Embedded - Embedded - Microprocessors - S7100PH-HC4 810733-S7100PH-HC4
Manufacturer: MaxLinear, Inc. Win Source Part Number: 810733-S7100PH-HC4 Part Status: Active Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours)

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 810733-S7100PH-HC4
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)

Buy Now
Embedded - Microprocessors - S7100PH-HC4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
S7100PH-HC4
Embedded - Microprocessors S7100PH-HC4
IC PROCESSOR 1.2V 484FCBGA

IC PROCESSOR 1.2V 484FCBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
S7100PH-HC4
Integrated Circuits (ICs) - Embedded - Microprocessors S7100PH-HC4
IC PROCESSOR 1.2V 484FCBGA

IC PROCESSOR 1.2V 484FCBGA

Supplier's Site
Microprocessors - S7100PH-HC4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
S7100PH-HC4
Microprocessors S7100PH-HC4
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-S7100PH-HC4 810733-S7100PH-HC4 S7100PH-HC4 S7100PH-HC4 S7100PH-HC4
Product Name 1.2V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - S7100PH-HC4 Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details