MAXLINEAR, INC.
S7100PH-HC2 -- EMBEDDED - MICROPROCESSORS
MaxLinear, Inc.
Embedded - Microprocessors
S7100PH-HC2
Description
PROCESSOR CHIP FCBGA
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
PROCESSOR CHIP FCBGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
S7100PH-HC2 |
S7100PH-HC2 |
|
Product Name
|
Embedded - Microprocessors |
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
64-Bit
Microprocessor Family
ARM; ARM® Cortex®-A53
Supply Voltage
1.2V; 1.8V; 3.3V
View Details
3 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details