MaxLinear, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors S6100PHC-3

Description
Win Source Part Number: 1175809-S6100PHC-3 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Tray Standard Package: 40 Fake Threat In the Open Market: 84 pct. HTSUS: 0000.00.0000 Mfr: MaxLinear, Inc. Base Product Number: S6100
Request a Quote Datasheet
Description
Win Source Part Number: 1175809-S6100PHC-3 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Tray Standard Package: 40 Fake Threat In the Open Market: 84 pct. HTSUS: 0000.00.0000 Mfr: MaxLinear, Inc. Base Product Number: S6100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1175809-S6100PHC-3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1175809-S6100PHC-3
Integrated Circuits (ICs) - Embedded - Microprocessors 1175809-S6100PHC-3
Win Source Part Number: 1175809-S6100PHC-3 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Tray Standard Package: 40 Fake Threat In the Open Market: 84 pct. HTSUS: 0000.00.0000 Mfr: MaxLinear, Inc. Base Product Number: S6100

Win Source Part Number: 1175809-S6100PHC-3
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Tray
Standard Package: 40
Fake Threat In the Open Market: 84 pct.
HTSUS: 0000.00.0000
Mfr: MaxLinear, Inc.
Base Product Number: S6100

Buy Now
Embedded Microprocessor MPU - 694-S6100PHC-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-S6100PHC-3
Embedded Microprocessor MPU 694-S6100PHC-3
PROCESSOR CHIP FCBGA COMM Product overview: S6100PHC-3 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S6100PHC-3 can be used for catalog matching and distributor lookup.

PROCESSOR CHIP FCBGA COMM Product overview: S6100PHC-3 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S6100PHC-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - S6100PHC-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
S6100PHC-3
Embedded - Microprocessors S6100PHC-3
PROCESSOR CHIP FCBGA COMM

PROCESSOR CHIP FCBGA COMM

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
S6100PHC-3
Integrated Circuits (ICs) - Embedded - Microprocessors S6100PHC-3
PROCESSOR CHIP FCBGA COMM

PROCESSOR CHIP FCBGA COMM

Supplier's Site
Microprocessors - S6100PHC-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
S6100PHC-3
Microprocessors S6100PHC-3
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1175809-S6100PHC-3 694-S6100PHC-3 S6100PHC-3 S6100PHC-3 S6100PHC-3
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Embedded - Microprocessors - A80C188XL20 - 909083-A80C188XL20 - Win Source Electronics
Specs
Package Type Other; 68-CPGA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details