MaxLinear, Inc. Embedded Microprocessor MPU S6100PHC-2

Description
S6100PHC-2 / Microprocessor IC * Product overview: S6100PHC-2 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S6100PHC-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
S6100PHC-2 / Microprocessor IC * Product overview: S6100PHC-2 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S6100PHC-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-S6100PHC-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-S6100PHC-2
Embedded Microprocessor MPU 694-S6100PHC-2
S6100PHC-2 / Microprocessor IC * Product overview: S6100PHC-2 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S6100PHC-2 can be used for catalog matching and distributor lookup.

S6100PHC-2 / Microprocessor IC * Product overview: S6100PHC-2 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S6100PHC-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - S6100PHC-2 - 793678-S6100PHC-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - S6100PHC-2
793678-S6100PHC-2
Embedded - Embedded - Microprocessors - S6100PHC-2 793678-S6100PHC-2
Manufacturer: Exar Corporation Win Source Part Number: 793678-S6100PHC-2 Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 793678-S6100PHC-2
Series: *
Part Status: Obsolete(EOL)
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - S6100PHC-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
S6100PHC-2
Microprocessors S6100PHC-2
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - S6100PHC-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
S6100PHC-2
Embedded - Microprocessors S6100PHC-2
S6100PHC-2

S6100PHC-2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-S6100PHC-2 793678-S6100PHC-2 S6100PHC-2 S6100PHC-2
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - S6100PHC-2 Microprocessors Embedded - Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705DPTPA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
Embedded - Microprocessors - AGXD466AAXD0TD - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details