MaxLinear, Inc. Interface - Interface - Telecom - PEF31001VSV12 PEF31001VSV12

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 930260-PEF31001VSV12 Features: Telecom IC Package: Tray Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 403 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 950950, 1016-PEF31001VSV12
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 930260-PEF31001VSV12 Features: Telecom IC Package: Tray Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 403 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 950950, 1016-PEF31001VSV12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF31001VSV12 - 930260-PEF31001VSV12 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF31001VSV12
930260-PEF31001VSV12
Interface - Interface - Telecom - PEF31001VSV12 930260-PEF31001VSV12
Manufacturer: MaxLinear Inc Win Source Part Number: 930260-PEF31001VSV12 Features: Telecom IC Package: Tray Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 403 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 950950, 1016-PEF31001VSV12

Manufacturer: MaxLinear Inc
Win Source Part Number: 930260-PEF31001VSV12
Features: Telecom IC
Package: Tray
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 403
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 950950, 1016-PEF31001VSV12

Buy Now
Interface Transceiver IC - 702-PEF31001VSV12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PEF31001VSV12
Interface Transceiver IC 702-PEF31001VSV12
CODEC Product overview: PEF31001VSV12 from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF31001VSV12 can be used for catalog matching and distributor lookup.

CODEC Product overview: PEF31001VSV12 from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF31001VSV12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - PEF31001VSV12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now
CODEC

CODEC

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PEF31001VSV12
Integrated Circuits (ICs) - Interface - Telecom PEF31001VSV12
CODEC

CODEC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930260-PEF31001VSV12 702-PEF31001VSV12 PEF31001VSV12 PEF31001VSV12 PEF31001VSV12
Product Name Interface - Interface - Telecom - PEF31001VSV12 Interface Transceiver IC Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4509TR13C00CT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261037-SI2404-D-FS - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers