MaxLinear, Inc. Embedded - Embedded - Microprocessors - FRI2010PB-C3 FRI2010PB-C3

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 919296-FRI2010PB-C3 Series: * Features: Microprocessor IC series Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 919296-FRI2010PB-C3 Series: * Features: Microprocessor IC series Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FRI2010PB-C3 - 919296-FRI2010PB-C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FRI2010PB-C3
919296-FRI2010PB-C3
Embedded - Embedded - Microprocessors - FRI2010PB-C3 919296-FRI2010PB-C3
Manufacturer: MaxLinear Inc Win Source Part Number: 919296-FRI2010PB-C3 Series: * Features: Microprocessor IC series Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: MaxLinear Inc
Win Source Part Number: 919296-FRI2010PB-C3
Series: *
Features: Microprocessor IC series
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now
1.2V Embedded Microprocessor MPU - 694-FRI2010PB-C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V Embedded Microprocessor MPU
694-FRI2010PB-C3
1.2V Embedded Microprocessor MPU 694-FRI2010PB-C3
IC PROCESSOR 1.2V FBGA / Microprocessor IC * Product overview: FRI2010PB-C3 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FRI2010PB-C3 can be used for catalog matching and distributor lookup.

IC PROCESSOR 1.2V FBGA / Microprocessor IC * Product overview: FRI2010PB-C3 from MaxLinear is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-FRI2010PB-C3 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - FRI2010PB-C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
FRI2010PB-C3
Microprocessors FRI2010PB-C3
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - FRI2010PB-C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
FRI2010PB-C3
Embedded - Microprocessors FRI2010PB-C3
IC PROCESSOR 1.2V FBGA

IC PROCESSOR 1.2V FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 919296-FRI2010PB-C3 694-FRI2010PB-C3 FRI2010PB-C3 FRI2010PB-C3
Product Name Embedded - Embedded - Microprocessors - FRI2010PB-C3 1.2V Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details