MaxLinear, Inc. Operational Amplifier IC CLC4011ITP14X

Description
IC OPAMP VFB 4 CIRCUIT 14TSSOP Product overview: CLC4011ITP14X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC4011ITP14X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP VFB 4 CIRCUIT 14TSSOP Product overview: CLC4011ITP14X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC4011ITP14X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-CLC4011ITP14X
Operational Amplifier IC 687-CLC4011ITP14X
IC OPAMP VFB 4 CIRCUIT 14TSSOP Product overview: CLC4011ITP14X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC4011ITP14X can be used for catalog matching and distributor lookup.

IC OPAMP VFB 4 CIRCUIT 14TSSOP Product overview: CLC4011ITP14X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC4011ITP14X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 1016-1953-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
1016-1953-2-ND
Instrumentation, Op Amps, Buffer Amps 1016-1953-2-ND
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4011ITP14X - 801328-CLC4011ITP14X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4011ITP14X
801328-CLC4011ITP14X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4011ITP14X 801328-CLC4011ITP14X
Manufacturer: MaxLinear, Inc. Win Source Part Number: 801328-CLC4011ITP14X Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Output Type: Rail-to-Rail -3db Bandwidth: 3MHz Amplifier Type: Voltage Feedback Slew Rate: 9V/μs Gain Bandwidth Product: 2.5MHz Current - Input Bias: 90nA Voltage - Input Offset: 1.5mV Current - Supply: 160μA Current - Output / Channel: 35mA Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V Part Status: Obsolete (End Of Life) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 801328-CLC4011ITP14X
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Output Type: Rail-to-Rail
-3db Bandwidth: 3MHz
Amplifier Type: Voltage Feedback
Slew Rate: 9V/μs
Gain Bandwidth Product: 2.5MHz
Current - Input Bias: 90nA
Voltage - Input Offset: 1.5mV
Current - Supply: 160μA
Current - Output / Channel: 35mA
Voltage - Supply, Single/Dual (±): 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now
Instrumentation, OP Amps, Buffer Amps - CLC4011ITP14X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC4011ITP14X
Instrumentation, OP Amps, Buffer Amps CLC4011ITP14X
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4011ITP14X - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC4011ITP14X
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC4011ITP14X
IC OPAMP VFB 4 CIRCUIT 14TSSOP

IC OPAMP VFB 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC4011ITP14X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC4011ITP14X
Integrated Circuits (ICs) - Linear - Amplifiers CLC4011ITP14X
IC OPAMP VFB 4 CIRCUIT 14TSSOP

IC OPAMP VFB 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-CLC4011ITP14X 1016-1953-2-ND 801328-CLC4011ITP14X CLC4011ITP14X CLC4011ITP14X CLC4011ITP14X
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC4011ITP14X Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Slew Rate 9 V/µs 9 V/µs 9 V/µs 9 V/µs 9.00E-6 V/µs
Bandwidth 2.5 MHz 3 MHz 3 MHz 3 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) -40degC ~ 85degC
Features Rail-Rail-Out Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1012QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1333373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 8
View Details
Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers