The CLC3601ISO14X is a high-performance current feedback amplifier designed for applications requiring high-speed and low-power operation. It features a 550MHz unity gain bandwidth and a 335MHz -3dB bandwidth at a gain of 2, making it suitable for driving video loads and other multimedia applications. The amplifier offers a slew rate of 1,500V/Oºs and a low supply current of 5.2mA per channel, which is beneficial for power-sensitive designs. This device operates from ±5V supplies and is fully specified within an operating temperature range of -40°C to +85°C. It is packaged in a 14-lead SOIC format and is compliant with RoHS standards. The CLC3601ISO14X is ideal for use in video line drivers, S-video drivers, ADC buffers, and active filters, providing reliable performance in high-definition video applications.
IC OPAMP CFA 3 CIRCUIT 14SOIC Product overview: CLC3601ISO14X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC3601ISO14X can be used for catalog matching and distributor lookup.
Manufacturer: Cadeka Microcircuits LLC.
Win Source Part Number: 1161814-CLC3601ISO14
Manufacturer Homepage: www.cadeka.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC OPAMP CFA 3 CIRCUIT 14SOIC
Current Feedback Amplifier 3 Circuit 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-CLC3601ISO14X | 1161814-CLC3601ISO14X | CLC3601ISO14X | CLC3601ISO14X |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC3601ISO14X | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 1500 V/µs | 1500 V/µs | ||
| Bandwidth | 550 MHz | 550 MHz | 550 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Source Current (IS) | 20.8 milliamps | 20.8 milliamps |