The CLC2023IMP8MTR is a dual-channel, high-performance voltage feedback amplifier designed for precision applications. It features a maximum input offset voltage of 6mV, a broadband input voltage noise of 3.5nV/,àöHz, and an exceptionally low total harmonic distortion of 0.00005% at 1kHz. The amplifier offers a gain bandwidth product of 55MHz and a slew rate of 12V/Oºs, making it suitable for both DC and high-frequency AC applications. This device supports rail-to-rail input and output, allowing for greater dynamic range in single-supply designs, with an input range extending 300mV beyond the supply rails. It operates within a supply voltage range of 2.5V to 12V and is rated for an extended temperature range of -40°C to +125°C. The CLC2023IMP8MTR is available in an MSOP-8 package and is ROHS compliant, making it a viable option for various applications including active filters, sensor interfaces, and medical instrumentation.
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1016-2022-2-ND | CLC2023IMP8MTR | CLC2023IMP8MTR | CLC2023IMP8MTR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 1.85 milliamps | 1.85 milliamps | 1.85 milliamps | |
| Slew Rate | 12 V/µs | 12 V/µs | 1.20E-5 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-MSOP |