General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Exar Corporation
Win Source Part Number: 1029403-CLC2008ISO8X
Number of Circuits: 2
Output Type: Rail-to-Rail
-3db Bandwidth: 35MHz
Amplifier Type: General Purpose
Slew Rate: 50 V/μs
Current - Input Bias: 1.2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 505μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 33MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CLC2008ISO8X-ND | 1029403-CLC2008ISO8X | CLC2008ISO8X | CLC2008ISO8X | CLC2008ISO8X |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2008ISO8X | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.5050 milliamps | 0.5050 milliamps | 0.5050 milliamps | 0.5050 milliamps | |
| Slew Rate | 50 V/µs | 50 V/µs | 5.00E-5 V/µs | 50 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | -40degC ~ 85degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |