MaxLinear, Inc. Instrumentation, Op Amps, Buffer Amps CLC2008ISO8

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - CLC2008ISO8-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
CLC2008ISO8-ND
Instrumentation, Op Amps, Buffer Amps CLC2008ISO8-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2008ISO8 - 915507-CLC2008ISO8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2008ISO8
915507-CLC2008ISO8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2008ISO8 915507-CLC2008ISO8
Manufacturer: MaxLinear Inc Win Source Part Number: 915507-CLC2008ISO8 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited)

Manufacturer: MaxLinear Inc
Win Source Part Number: 915507-CLC2008ISO8
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC2008ISO8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC2008ISO8
Integrated Circuits (ICs) - Linear - Amplifiers CLC2008ISO8
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2008ISO8 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC2008ISO8
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC2008ISO8
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC2008ISO8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC2008ISO8
Instrumentation, OP Amps, Buffer Amps CLC2008ISO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number CLC2008ISO8-ND 915507-CLC2008ISO8 CLC2008ISO8 CLC2008ISO8 CLC2008ISO8
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2008ISO8 Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.5050 milliamps 0.5050 milliamps 0.5050 milliamps
Slew Rate 50 V/µs 5.00E-5 V/µs 50 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC -40degC ~ 85degC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD9624AR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-SOIC (0.154", 3.90mm Width)
View Details
3 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers