Win Source Part Number: 1156822-CLC2005ISO8M
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 260 MHz
Amplifier Type: Voltage Feedback
Slew Rate: 145V/µs
Gain Bandwidth Product: 90 MHz
Current - Input Bias: 3 µA
Voltage - Input Offset: 1.6 mV
Current - Supply: 4.2mA (x2 Channels)
Current - Output / Channel: 55 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: MaxLinear, Inc.
Product Status: Obsolete
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: CLC2005ISO8MTR from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC2005ISO8MTR can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1156822-CLC2005ISO8MTR | CLC2005ISO8MTR-ND | 687-CLC2005ISO8MTR | CLC2005ISO8MTR | CLC2005ISO8MTR | CLC2005ISO8MTR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4.2 milliamps | 4.2 milliamps | 4.2 milliamps | 4.2 milliamps | ||
| VOS | 1.6 millivolts | 1.6 millivolts | ||||
| IBIAS | 3 µA | 3 µA | ||||
| GBW | 90 MHz | 90 MHz | ||||
| Slew Rate | 145 V/µs | 145 V/µs | 145 V/µs | 1.45E-4 V/µs | 145 V/µs |