Manufacturer: Exar Corporation
Win Source Part Number: 013160-CLC2000ISO8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 510MHz
Amplifier Type: Voltage Feedback
Slew Rate: 210 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6.5 V
Operating Supply Current: 7mA
Channel Output Current: 1A
Alternative Parts (Cross-Reference): AD8398AACPZ-R2; CLC4000ISO14X; CLC4000ISO14;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 013160-CLC2000ISO8X | 1016-1946-2-ND | CLC2000ISO8X | CLC2000ISO8X | CLC2000ISO8X |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC2000ISO8X | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 12 volts | ||||
| Source Current (IS) | 7 milliamps | 6.75 milliamps | 6.75 milliamps | 6.75 milliamps | |
| VOS | 0.3000 millivolts | 0.3000 millivolts | |||
| IBIAS | 10 µA | 10 µA | |||
| Slew Rate | 210 V/µs | 210 V/µs | 210 V/µs | 2.10E-4 V/µs |