Manufacturer: Exar Corporation
Win Source Part Number: 1029398-CLC1606IST5X
Number of Circuits: 1
-3db Bandwidth: 1.3GHz
Amplifier Type: Current Feedback
Slew Rate: 3300 V/μs
Current - Input Bias: 7μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 4.5 V to 12 V
Operating Supply Current: 7.5mA
Channel Output Current: 280mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC OPAMP CUR FEEDBACK 1GHZ SOT23 Product overview: CLC1606IST5X from Exar is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1GHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC1606IST5X can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT SOT23-5
OP Amp Single Current Fdbk ±6V/12V 5-Pin TSOT-23 T/R
Current Feedback Amplifier 1 Circuit SOT-23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1029398-CLC1606IST5X | 687-CLC1606IST5X | CLC1606IST5X | 3417-CLC1606IST5X | CLC1606IST5X |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1606IST5X | 1GHZ SOT23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | OP Amp Single Current Fdbk ±6V/12V 5-Pin TSOT-23 T/R | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4.5 to 12 volts | ||||
| Source Current (IS) | 7.5 milliamps | 7.5 milliamps | 7.5 milliamps | ||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||
| IBIAS | 7 µA | 7 µA | |||
| Slew Rate | 3300 V/µs | 3300 V/µs | 3300 V/µs |