MaxLinear, Inc. Instrumentation, Op Amps, Buffer Amps CLC1010IST5

Description
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet
Description
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - CLC1010IST5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
CLC1010IST5-ND
Instrumentation, Op Amps, Buffer Amps CLC1010IST5-ND
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1010IST5 - 752636-CLC1010IST5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1010IST5
752636-CLC1010IST5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1010IST5 752636-CLC1010IST5
Manufacturer: Exar Corporation Win Source Part Number: 752636-CLC1010IST5 Manufacturer Homepage: www.exar.com Reference case: SOT23-5 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 752636-CLC1010IST5
Manufacturer Homepage: www.exar.com
Reference case: SOT23-5
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Instrumentation, OP Amps, Buffer Amps - CLC1010IST5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC1010IST5
Instrumentation, OP Amps, Buffer Amps CLC1010IST5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1010IST5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
CLC1010IST5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps CLC1010IST5
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC1010IST5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC1010IST5
Integrated Circuits (ICs) - Linear - Amplifiers CLC1010IST5
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number CLC1010IST5-ND 752636-CLC1010IST5 CLC1010IST5 CLC1010IST5 CLC1010IST5
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC1010IST5 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 0.0700 milliamps 0.0700 milliamps 0.0700 milliamps
Slew Rate 9 V/µs 9 V/µs 9.00E-6 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753 -40degC ~ 85degC
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM101AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118PB - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
9 suppliers
Audio Amplifier ICs - 7902950 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Qfn
Operating Range Speaker
View Details